Anatech Electronics Inc. AD7500-8150D445
- 收藏
- 对比
AD7500-8150D445
3257-AD7500-8150D445
射频多路复用器
Module, SMA Connectors
大陆
立即发货

7250-7750 MHZ / 7900-8400 MHZ CA
1最小包装量--
AD7500-8150D445详情
Anatech Electronics Inc. AD7500-8150D445重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module, SMA Connectors
安装类型
底座安装
包装
Box
零件状态
活跃
类型
Duplexer
频带(低/高)
7.25GHz ~ 7.75GHz / 7.9GHz ~ 8.4GHz
回波损耗(低频段/高频段)
13.0dB / 13.0dB
AD7500-8150D445拓展信息
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.
Anatech Electronics Inc.







哦! 它是空的。