Anderson Power Products 1388G4
- 收藏
- 对比
1388G4
162-1388G4
冲压机
--
大陆
立即发货

Punches & Dies PP120 DIE FOR 2-6 AWG CONTACT
1最小包装量--
1388G4详情
Anderson Power Products 1388G4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Tradename
SB
Unit Weight
2.264236 oz
Description/Function
单压接
Package
Bulk
厂商
Anderson Power Products, Inc.
Product Status
活跃
For Use With/Related Products
Contacts
系列
SB175
工具类型
套装
规格说明
-
电缆组件
-
兼容工具
1387G1
1388G4拓展信息
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products







哦! 它是空的。