Anderson Power Products PM103FRALHB
- 收藏
- 对比
PM103FRALHB
162-PM103FRALHB
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

1x3FEMALE Right Angle PCB Solder 3.7mm w/latch right angle PCB bracket w/hole
1最小包装量--
PM103FRALHB详情
Anderson Power Products PM103FRALHB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Voltage, Rating
600 V
Contact Materials
Copper
RoHS
Compliant
系列
*
终端
Solder
额定电流
30 A
PM103FRALHB拓展信息
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products







哦! 它是空的。