Anderson Power Products PM106FOOOOO
- 收藏
- 对比
PM106FOOOOO
162-PM106FOOOOO
矩形连接器 - 外壳
--
大陆
立即发货

POWERMOD 1X6FEMALE CABLE CONNECT
1最小包装量--
PM106FOOOOO详情
Anderson Power Products PM106FOOOOO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
Anderson Power Products, Inc.
Product Status
Obsolete
系列
-
PM106FOOOOO拓展信息
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products







哦! 它是空的。