Anderson Power Products PM324FBAOST
- 收藏
- 对比
PM324FBAOST
162-PM324FBAOST
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

POWERMOD 3X24FEMALE STRAIGHT PCB
1最小包装量--
PM324FBAOST详情
Anderson Power Products PM324FBAOST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850493624N06A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Package
Bulk
厂商
Anderson Power Products, Inc.
Product Status
Obsolete
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
PM324FBAOST拓展信息
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products







哦! 它是空的。