Anderson Power Products PS2P16-6X
- 收藏
- 对比
PS2P16-6X
162-PS2P16-6X
电缆和电线夹具
--
大陆
立即发货

Eg-spec Pak Glands, Cable Gland Straight Short Thread Multi-hole Pg Type
1最小包装量--
PS2P16-6X详情
Anderson Power Products PS2P16-6X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Package
Bulk
Base Product Number
PS2P16
厂商
Anderson Power Products, Inc.
Product Status
Obsolete
操作温度
-40°C ~ 105°C
系列
SPEC Pak®
颜色
Black
PS2P16-6X拓展信息
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products







哦! 它是空的。