Anderson Power Products, Inc. 110G18
- 收藏
- 对比
110G18
162-110G18
刀片式电源连接器 - 配件
--
大陆
立即发货

Heavy Duty Power Connectors PP75-180-RETAINING PIN
1最小包装量--
110G18详情
Anderson Power Products, Inc. 110G18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装
Bulk
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器支持类型
连接器附件
RoHS状态
ROHS3 Compliant
110G18拓展信息
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.








哦! 它是空的。