Anderson Power Products, Inc. 908-BK
- 收藏
- 对比
908-BK
162-908-BK
刀片式电源连接器 - 触头
--
大陆
立即发货

Heavy Duty Power Connectors SB350 36617 AWG CONTACT
--最小包装量--
908-BK详情
Anderson Power Products, Inc. 908-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
Contact Materials
Copper Alloy
包装
Bulk
系列
SB® 350
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Machined
触点类型
Non-Gendered
触点表面处理
Silver
线规
4/0 AWG
触点终端
Crimp
RoHS状态
ROHS3 Compliant
908-BK拓展信息
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.








哦! 它是空的。