Anderson Power Products, Inc. PM1003G1
- 收藏
- 对比
PM1003G1
162-PM1003G1
插拔工具
--
大陆
立即发货

EXTRACTION TOOL; For Use With:Anderson PowerMod Connectors ;RoHS Compliant: NA
1最小包装量--
PM1003G1详情
Anderson Power Products, Inc. PM1003G1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
系列
Powerpole®
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器支持类型
工具和机械
工具类型
提取工具
RoHS状态
ROHS3 Compliant
PM1003G1拓展信息
Anderson Power Products
Anderson Power Products
Anderson Power Products
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.
Anderson Power Products, Inc.








哦! 它是空的。