CAS2M246-100详情
Antenova CAS2M246-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
RG-174
Connector A Body Style
Bulkhead
Connector A Gender
Jack (Female)
Connector A Series
SMA
Connector B Body Style
直角
Connector B Gender
Plug (Male)
Connector B Series
MMCX
阻抗
50 Ohms
电缆长度
100 mm
0个相似型号
CAS2M246-100拓展信息








哦! 它是空的。