AP8759详情
APC AP8759重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Receptacle
IEC-320-C19, Locking
Plug
Wire
Factory Pack QuantityFactory Pack Quantity
36
Unit Weight
13.051366 oz
类型
No Plug Power Cord w/Lock
电缆长度
3 m
0个相似型号
AP8759拓展信息
AP9893
APC
AP9898
APC
0M-5886-041
American Power Conversion
0M-5886-051
American Power Conversion
0M-4768-011
American Power Conversion
0M-2322-017
American Power Conversion
0M-2322-061
American Power Conversion
0M-2323-029
American Power Conversion
AP8751
American Power Conversion
0M-5886-059
American Power Conversion








哦! 它是空的。