APC AP9475
- 收藏
- 对比
AP9475详情
APC AP9475重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
RoHS
N
Cable Types
电线类型 US
Interface Type
RJ-45 10/100 Base-T,USB
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
87.193 lbs
AP9475拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion








哦! 它是空的。