1213MC8详情
APEM 1213MC8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG20F0060VFFJ
Voltage, Rating
250V ac
Contact Materials
镀银铜
Illuminated
无
额定电流
60 A
触点额定电流
2 A @ 24 V dc
端子类型
Solder, Tab
触点配置
SPST
1213MC8拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。