13445A4X768详情
APEM 13445A4X768重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
DIN Rail
Manufacturer
方形 D
Approvals
CSA, UL
Manufacturer Part Number
605593
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
25
Illuminated
Non-Illuminated
Brand
Apem
系列
13000
子类别
Switches
额定电流
8 A
保护措施
Branch Circuit
端子类型
Screw
产品类别
按钮开关
灯型
-
产品类别
按钮开关
13445A4X768拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。