2646LH/3A232000L0详情
APEM 2646LH/3A232000L0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Apem
Brand
Apem
Usage Level
Commercial grade
子类别
Switches
产品类别
翘板开关
筛选水平
Commercial
产品
翘板开关
产品类别
翘板开关
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
2646LH/3A232000L0拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。