2646LH/3A23901L220V详情
APEM 2646LH/3A23901L220V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-62W11F1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Brand
Apem
Factory Pack QuantityFactory Pack Quantity
20
子类别
Switches
端子类型
Fingersafe Screw
产品类别
翘板开关
面板后深度
1.91
产品
翘板开关
灯型
Incandescent
产品类别
翘板开关
触点
1NO, 1NC
知识产权评级
IP66
2646LH/3A23901L220V拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。