3541021G000详情
APEM 3541021G000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
0304SDJC41P-P
Manufacturer
Toshiba
RoHS
无
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
15
Brand
Apem
类型
Definite Purpose
组成
Cast Iron
子类别
Switches
频率
60 Hz
产品类别
拨动开关
转速/转速
1,800 RPM
轴承类型
Ball
过载保护
None
产品类别
拨动开关
相位
3
3541021G000拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。