5632MA详情
APEM 5632MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Terminals
焊片
Approvals
Not Marked
Contact Materials
Silver
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Apem
Brand
Apem
Usage Level
Commercial grade
子类别
Switches
密封
None
产品类别
拨动开关
筛选水平
Commercial
完成
Nickel plated
产品类别
拨动开关
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
5632MA拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。