8642AD详情
APEM 8642AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Harmonized Code
ECCN
EAR99
Itar Registered
无
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Apem
Brand
Apem
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
8642AD拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。