A019608详情
APEM A019608重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FAZ-B10/3-RT
Approvals
CCC, CSA, UL, VDE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
DIN Rail
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Brand
Apem
Illuminated
Non-Illuminated
Factory Pack QuantityFactory Pack Quantity
20
子类别
Switches
额定电流
10 A
保护措施
Branch Circuit
端子类型
环舌
产品类别
旋转开关
照明颜色
-
灯型
-
产品类别
旋转开关
A019608拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。