注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥133.965573
10
¥126.382614
100
¥119.228883
500
¥112.480081
1000
¥106.113282
A01MME详情
APEM A01MME重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
20
Mounting Hole Size
16 mm
Manufacturer
Apem
Brand
Apem
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
A01MME拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.







哦! 它是空的。