A02-U9ZRL详情
APEM A02-U9ZRL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Operating Temperature Max Deg. C
60C
Operating Temp Range
-25C to 60C
Operating Temperature Min Deg. C
-25C
Unit Weight
0.412264 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Apem
Brand
Apem
RoHS
Details
类型
ANTI ROTATION RING
子类别
开关配件
产品类别
开关硬件
产品类别
开关硬件
A02-U9ZRL拓展信息








哦! 它是空的。