A1PCA1X220K403详情
APEM A1PCA1X220K403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
XTAE050D00TD3E032
Manufacturer
Cutler Hammer, Div of Eaton Co
Voltage, Rating
250V ac
Contact Materials
镀金银
Illuminated
有
触点额定电流
6 A @ 250 V ac
端子类型
Solder, Tab
触点配置
DPDT
知识产权评级
IP65
A1PCA1X220K403拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。