AV090003C940T详情
APEM AV090003C940T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
房屋材料
PBT
RoHS
Compliant
Approvals
UL-Approved
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Apem
Brand
Apem
终端
Push-In
颜色
Orange
性别
Female
子类别
Switches
功能
NO Normally Open
执行器类型
Flat
密封
Sealed
产品类别
按钮开关
产品类别
按钮开关
触点
Brass Silver Plated
评级结果
2A 48VDC, 10,000 cycles
AV090003C940T拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。