AV9112F1020840K详情
APEM AV9112F1020840K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
XTAE032C10N016
Manufacturer
Cutler Hammer, Div of Eaton Co
Voltage, Rating
30V dc
Contact Materials
Silver
Illuminated
有
触点额定电流
1 A @ 30 V dc
端子类型
飞铅
触点配置
单刀双掷
知识产权评级
IP67
AV9112F1020840K拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。