AV9V12F1020840K详情
APEM AV9V12F1020840K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
599-10372
Manufacturer
Siemens Building Technologies
Voltage, Rating
30V dc
Contact Materials
Silver
Illuminated
有
触点额定电流
1 A @ 30 V dc
端子类型
飞铅
触点配置
单刀双掷
连接类型
Threaded
知识产权评级
IP67
AV9V12F1020840K拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。