DHN10TVTR详情
APEM DHN10TVTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
PCB 安装
Manufacturer
Apem
Brand
Apem
系列
DHN
子类别
Switches
开关类型
DIP
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
DHN10TVTR拓展信息








哦! 它是空的。