DMR06详情
APEM DMR06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Apem
Illuminated
Non-Illuminated
Brand
Apem
子类别
Switches
终端样式
SMD/SMT
开关类型
DIP
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
DMR06拓展信息








哦! 它是空的。