FPBR3C1222E02N9详情
APEM FPBR3C1222E02N9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
20
Brand
Apem
子类别
Switches
额定电流
60 Amps
频率
50 to 400 Hertz
电压
600
极数
2
产品类别
按钮开关
连接类型
Plug
产品类别
按钮开关
知识产权评级
IP67
FPBR3C1222E02N9拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。