FTE2CV详情
APEM FTE2CV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-10°C
Contact Materials
Silver Plated
执行器类型
Plunger
触点额定电流
1 mA @ 10 V dc
触点配置
SPST
0个相似型号
FTE2CV拓展信息
FTE2CV详情
APEM FTE2CV重要参数规格及、参数值,及相似型号如下:
安装类型
表面贴装
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-10°C
Contact Materials
Silver Plated
执行器类型
Plunger
触点额定电流
1 mA @ 10 V dc
触点配置
SPST
FTE2CV拓展信息