HRS202B1详情
APEM HRS202B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Apem
Brand
Apem
RoHS
Details
子类别
人机界面
产品类别
Joysticks
产品类别
Joysticks
HRS202B1拓展信息
APEM Inc.
APEM Inc.
APEM
APEM
APEM
APEM
APEM
APEM
APEM
APEM








哦! 它是空的。