IRP1S462L0S详情
APEM IRP1S462L0S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
19/BX77
Manufacturer
Continental Belt
Outside Length
80 Inches
Harmonized Code
ECCN
EAR99
Itar Registered
无
Factory Pack QuantityFactory Pack Quantity
40
Illuminated
Illuminated
Brand
Apem
RoHS
Details
子类别
Switches
产品类别
按钮开关
频带数量
19
产品类别
按钮开关
知识产权评级
IP67
IRP1S462L0S拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。