KL315AKEA225N0160详情
APEM KL315AKEA225N0160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Manufacturer
Turck
Approvals
UL
Manufacturer Part Number
U2-00931
Voltage, Rating
30 VDC
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
40
Illuminated
Illuminated
Brand
Apem
子类别
Switches
照明
Illuminated
触点额定电流
10 A
产品类别
翘板开关
触点配置
SPST
产品
翘板开关
产品类别
翘板开关
知识产权评级
IP67
KL315AKEA225N0160拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。