LSY61210MIP20RS详情
APEM LSY61210MIP20RS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
42.9/33.8
Inside Diameter Before Shrinking
42.9/42.9
类型
模制靴
产品长度(mm)
172.7(mm)
0个相似型号
LSY61210MIP20RS拓展信息
MMG6BA9AC
APEM
MSR230BA9AC
APEM
MSY24E10A
APEM
MFYM24
APEM
LSY6121M1P65RS
APEM
MGWD12A
APEM
LSB6125MIP20RS
APEM
LSWW61210MIP20RS
APEM
LSG6125M1P65RS
APEM
LSNW6245MIP20RS
APEM








哦! 它是空的。