N36116045详情
APEM N36116045重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lighting type
None
Content
1pc(s)
Print motif
None
Compatible with (details)
Thread dimension 12 x 0.75 SI · Lever length 13 mm
Factory colour
Nickel-coated,Black
类型
N36116045
0个相似型号
N36116045拓展信息








哦! 它是空的。