PHAP5-50VA2Q3T2N3详情
APEM PHAP5-50VA2Q3T2N3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG36M0350TFAK
Actuator Style
方形按钮
Contact Rating
50mA at 12VDC
额定电流
350 A
照明
Non Illuminated
执行器方向
顶部驱动
知识产权评级
-
PHAP5-50VA2Q3T2N3拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。