QRM64BXXR02E详情
APEM QRM64BXXR02E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
25 V
RoHS
Non-Compliant
Terminals
Pins
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Apem
Brand
Apem
容差
20 %
电容量
470 nF
子类别
LED指示灯
电压
No Resistor
密封
IP67 (Standard)
产品类别
LED面板安装指示灯
发光二极管的颜色
Red
产品
Indicators
产品类别
LED面板安装指示灯
QRM64BXXR02E拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。