SW130BA9AC详情
APEM SW130BA9AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VH7844ET+7153G
Manufacturer
Johnson Controls
Voltage, Rating
130 V
RoHS
Compliant
额定电流
9 mA
长度
24 mm
直径
10 mm
0个相似型号
SW130BA9AC拓展信息
SW130BA9AC详情
APEM SW130BA9AC重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
VH7844ET+7153G
Manufacturer
Johnson Controls
Voltage, Rating
130 V
RoHS
Compliant
额定电流
9 mA
长度
24 mm
直径
10 mm
SW130BA9AC拓展信息