TS6A2S02A详情
APEM TS6A2S02A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
本体材质
Glass Filled Nylon
Manufacturer
Gems Sensors & Controls
Seal
有
Handle Material
Silicone
Factory Pack QuantityFactory Pack Quantity
1
Brand
Apem
终端
28AWG 25cm PTFE
子类别
人机界面
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
密封
IP68, IP69K(drop in option does not prevent panel Ingress
产品类别
Joysticks
压力范围
10-30 psi
产品类别
Joysticks
TS6A2S02A拓展信息
APEM Inc.
APEM Inc.
APEM
APEM
APEM
APEM
APEM
APEM
APEM
APEM








哦! 它是空的。