APEM TW11BLK1
- 收藏
- 对比
TW11BLK1
172-TW11BLK1
无类别的
--
大陆
立即发货

Hall Effect Thumbwheel, 5V, Through Hole; No. Of Axes:1; Supply Voltage Max:5V; Center Voltage:200Mv; No. Of Switch Positions:4 Position; Supply Current:-; Contact Current Ac Max:-; Contact Voltage Ac Max:-; Lever Travel:- Rohs Compliant: Yes /Apem TW11BLK1
1最小包装量--
添加到询价列表







哦! 它是空的。