U1022详情
APEM U1022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Apem
Brand
Apem
For Use With
翘板开关
Designed for
7000 and 57000 Series
Usage Level
Commercial grade
类型
安装硬件
子类别
开关配件
产品类别
开关硬件
筛选水平
Commercial
产品
Hardware
产品类别
Apem
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
U1022拓展信息








哦! 它是空的。