U5536详情
APEM U5536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Metal Round
Manufacturer Part Number
PLB5-110
Approvals
CE, cURus
Lens Shape
Dome
Manufacturer
Altech
Harmonized Code
ECCN
EAR99
Itar Registered
无
For Use With
Apem PHAP5-30 Series Tactile Switches
Factory Pack QuantityFactory Pack Quantity
500
Brand
Apem
子类别
开关配件
产品类别
Switch Bezels / Switch Caps
镜头颜色
Amber
面板后深度
25.24
灯型
Incandescent
产品类别
Switch Bezels / Switch Caps
知识产权评级
IP65
U5536拓展信息








哦! 它是空的。