U5542详情
APEM U5542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP1-62G10L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
For Use With
Apem PHAP5-50 Series Tactile Switches
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
0个相似型号
U5542拓展信息








哦! 它是空的。