1PS09详情
APEM Inc. 1PS09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
Multimec 系列
Designed for
按钮开关
Factory Pack QuantityFactory Pack Quantity
100
Unit Weight
0.011917 oz
Harmonized Code
ECCN
EAR99
Itar Registered
无
Operating Temperature Max Deg. C
65C
Operating Temp Range
-40C to 65C
Operating Temperature Min Deg. C
-40C
类型
Cap
开关类型
轻触开关
1PS09拓展信息








哦! 它是空的。