1SS02-12.0详情
APEM Inc. 1SS02-12.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
Multimec 系列
Designed for
按钮开关
Factory Pack QuantityFactory Pack Quantity
100
Tradename
multimec
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Operating Temperature Max Deg. C
160C
Operating Temp Range
-40C to 160C
Operating Temperature Min Deg. C
-40C
系列
1SS
类型
Cap
开关类型
轻触开关
1SS02-12.0拓展信息








哦! 它是空的。