2648LP/2A222000L0详情
APEM Inc. 2648LP/2A222000L0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyester
执行器材料
Polyamide (PA)
RoHS
Details
Illuminated
Illuminated
Actuator
Rocker
Mounting Styles
面板安装
Panel Cutout
30 mm x 22 mm
Actuator Style
V-Shaped
Life
10000 Cycles
Factory Pack QuantityFactory Pack Quantity
20
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
类型
电源翘板开关
终端样式
焊片
开关功能
ON - OFF - (ON)
触点形式
DP
产品
翘板开关
面板厚度
0.8 mm to 4 mm
2648LP/2A222000L0拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。