3ESH9R-10.4详情
APEM Inc. 3ESH9R-10.4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Details
Illuminated
Non-Illuminated
Mounting Styles
SMD/SMT
Actuator
Round
Factory Pack QuantityFactory Pack Quantity
250
Tradename
multimec
Itar Registered
Unavailable
ECCN
EAR99
Harmonized Code
系列
3E
包装
Tube
开关功能
OFF - (ON)
触点形式
SPST
照明颜色
-
灯型
-
3ESH9R-10.4拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。