7037YAB U702详情
APEM Inc. 7037YAB U702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
N/A/Stainless Steel
执行器材料
Polyamide
Pole Throw Configuration
单刀双掷
Contact Materials
Silver
Operating Temp Range
-40C to 85C
Operating Temperature Max Deg. C
85C
Switch Configuration
瞬时断开-断开-瞬时断开
AC Voltage Rating (Max)
250
DC Voltage Rating (Max)
30
Actuator Style
小杠杆
Operating Temperature Min Deg. C
-40C
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Apem
Brand
Apem
RoHS
Details
子类别
输入设备
照明类型
不需要
端子类型
PC引脚
产品类别
输入设备
最大额定电流
6(A)
产品
翘板开关
产品类别
输入设备
7037YAB U702拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.









哦! 它是空的。