EC-AMA-H-001-A详情
APEM Inc. EC-AMA-H-001-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
APEM Inc.
Package
Tray
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Apem, EC
Base Product Number
EC-AMA
For Use With
Apem EC Series Compact Emergency Switches
系列
EC
类型
Momentary
执行器类型
E-Stop, Round
面板开孔尺寸
22.3mm (Round)
照明
Non-Illuminated
需要
Contact Block(s)
EC-AMA-H-001-A拓展信息














哦! 它是空的。