IPC1FAD7/1L0S详情
APEM Inc. IPC1FAD7/1L0S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Illuminated
Voltage Rating AC
125 VAC
Voltage Rating DC
24 VDC
Factory Pack QuantityFactory Pack Quantity
25
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
系列
IP
额定电流
2 A
知识产权评级
IP67
IPC1FAD7/1L0S拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。